TE Connectivity Fiber Optic Patch Cable Assemblies 7-1985834-0

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 70 M  [229.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1.03 Insertion Loss B (Max) (DB) : 1.03 Return Loss (DB) : 45
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 70 M  [229.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1.03 Insertion Loss B (Max) (DB) : 1.03 Return Loss (DB) : 45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 7-1985834-0 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
7-1985834-0
Fiber Optic Patch Cable Assemblies 7-1985834-0
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Standard Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Polarity : Pair Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM  [.216 INCH ] Other Cable Assembly Length : 70 M  [229.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1.03 Insertion Loss B (Max) (DB) : 1.03 Return Loss (DB) : 45

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Standard
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue
  • Polarity : Pair Flipped

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 5.5 MM  [.216 INCH ]

Other


  • Cable Assembly Length : 70 M  [229.65 FT ]

Product Type Features


  • Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM

Signal Characteristics


  • Insertion Loss A (Max) (DB) : 1.03
  • Insertion Loss B (Max) (DB) : 1.03
  • Return Loss (DB) : 45
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 7-1985834-0
Product Name Fiber Optic Patch Cable Assemblies
Product Type Fiber Optic Kit (FOKIT) ODC Plug
Unlock Full Specs
to access all available technical data

Similar Products