TE Connectivity PCB Headers & Receptacles 7-1926730-7

Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Mating & Unmating Configuration : Make First / Break Last Number of Loaded Positions : 64 Number of Positions : 64 Number of Power Positions : 24 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .08 - .762 MICM  [3.15 - 30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 96.21 MM  [3.788 INCH ] Connector Width : 26.5 MM  [1.04 INCH ] PCB Thickness (Recommended) : 1.4 - 2.62 MM  [.055 - .103 INCH ] Row-to-Row Spacing : 2 MM , 1.5 MM  [.06 INCH , .079 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.75 MM , 2 MM  [.079 INCH , .108 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Passive Guide PCB Mount Alignment : With PCB Mount Alignment Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Mating & Unmating Configuration : Make First / Break Last Number of Loaded Positions : 64 Number of Positions : 64 Number of Power Positions : 24 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .08 - .762 MICM  [3.15 - 30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 96.21 MM  [3.788 INCH ] Connector Width : 26.5 MM  [1.04 INCH ] PCB Thickness (Recommended) : 1.4 - 2.62 MM  [.055 - .103 INCH ] Row-to-Row Spacing : 2 MM , 1.5 MM  [.06 INCH , .079 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.75 MM , 2 MM  [.079 INCH , .108 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Passive Guide PCB Mount Alignment : With PCB Mount Alignment Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 7-1926730-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
7-1926730-7
PCB Headers & Receptacles 7-1926730-7
Body Features Connector Profile : Low Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar Mating & Unmating Configuration : Make First / Break Last Number of Loaded Positions : 64 Number of Positions : 64 Number of Power Positions : 24 Number of Rows : 5 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .08 - .762 MICM  [3.15 - 30 MICIN ] Contact Shape & Form : Single Beam Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 96.21 MM  [3.788 INCH ] Connector Width : 26.5 MM  [1.04 INCH ] PCB Thickness (Recommended) : 1.4 - 2.62 MM  [.055 - .103 INCH ] Row-to-Row Spacing : 2 MM , 1.5 MM  [.06 INCH , .079 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.75 MM , 2 MM  [.079 INCH , .108 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Passive Guide PCB Mount Alignment : With PCB Mount Alignment Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Loaded Positions : 64
  • Number of Positions : 64
  • Number of Power Positions : 24
  • Number of Rows : 5
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .08 - .762 MICM  [3.15 - 30 MICIN ]
  • Contact Shape & Form : Single Beam
  • Contact Type : Pin, Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ]

Dimensions


  • Connector Height : 14 MM  [.551 INCH ]
  • Connector Length : 96.21 MM  [3.788 INCH ]
  • Connector Width : 26.5 MM  [1.04 INCH ]
  • PCB Thickness (Recommended) : 1.4 - 2.62 MM  [.055 - .103 INCH ]
  • Row-to-Row Spacing : 2 MM , 1.5 MM  [.06 INCH , .079 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2.75 MM , 2 MM  [.079 INCH , .108 INCH ]
  • Housing Material : High Temperature Thermoplastic Glass-Filled

Industry Standards


  • Compatible With Agency/Standards Products : CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Passive Guide
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Boardlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder, Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 7-1926730-7
Product Name PCB Headers & Receptacles
Mounting Board Mount
Voltage Rating 60 volts
Current Rating 16 amps
Insulation Resistance 1000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102192-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102974-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers