TE Connectivity Electromechanical Relays & Contactors 7-1904137-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 620 Coil Resistance (OHM) : 2.6 - 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 700 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 620 Coil Resistance (OHM) : 2.6 - 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 700 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1904137-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1904137-6
Electromechanical Relays & Contactors 7-1904137-6
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 620 Coil Resistance (OHM) : 2.6 - 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 700 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 900 Contact Voltage Rating (VDC) : 800 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 560 G  [19.7 OZ ]

Configuration Features


  • Coil Special Features : Internal Coil Switch
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 49.8 MM  [1.96 INCH ]
  • Product Length : 85.5 MM  [3.37 INCH ]
  • Product Width : 96.4 MM  [3.795 INCH ]

Electrical Characteristics


  • Coil Power Rating Economized (Min) (MILW) : 620
  • Coil Resistance (OHM) : 2.6 - 26
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 250
  • Contact Limiting Breaking Current (AMP) : 700
  • Contact Limiting Making Current (AMP) : 250
  • Contact Switching Voltage (Max) (VDC) : 900
  • Contact Voltage Rating (VDC) : 800
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 4000

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1904137-6
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers