TE Connectivity Automotive PCB Single Relays 7-1904118-4

Description
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 7200 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 45 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 20 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 Latching (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 7200 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 45 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 20 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 Latching (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 7-1904118-4 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
7-1904118-4
Automotive PCB Single Relays 7-1904118-4
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 7200 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 200 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 45 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay Coil Resistance (OHM) : 20 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 Latching (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII

Body Features


  • Weight : 11 G  [.388 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form A (NO)
  • PCB Single Relay Contact Current Class : >50A
  • PCB Single Relay Terminal Type : PCB-THR

Dimensions


  • Height : 15.9 MM  [.626 INCH ]
  • Height Class (Mechanical) : 15 - 16 mm
  • Length : 18.3 MM  [.72 INCH ]
  • Length Class (Mechanical) : 16 - 20 mm
  • Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 7200
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 60
  • Contact Limiting Making Current (AMP) : 200
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 45
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Bistable, 2 Coils
  • PCB Single Relay Coil Resistance (OHM) : 20
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay PK2 Latching (THR)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1904118-4
Product Name Automotive PCB Single Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers