TE Connectivity Automotive PCB Single Relays 7-1904107-4

Description
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 818 Coil Power Rating Class : 800 - 1000 mW Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 250 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 40 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 176 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 818 Coil Power Rating Class : 800 - 1000 mW Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 250 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 40 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 176 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive PCB Single Relays - 7-1904107-4 - TE Connectivity
Berwyn, PA, United States
Automotive PCB Single Relays
7-1904107-4
Automotive PCB Single Relays 7-1904107-4
Body Features Weight : 11 G  [.388 OZ ] Contact Features Contact Base Material : Silver Alloy PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : 30 - 50 A PCB Single Relay Terminal Type : PCB-THR Dimensions Height : 15.9 MM  [.626 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 18.3 MM  [.72 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 16 MM  [.63 INCH ] Width Class (Mechanical) : 12 - 16 mm Electrical Characteristics Coil Power Rating (DC) (MILW) : 818 Coil Power Rating Class : 800 - 1000 mW Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 250 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 40 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 PCB Single Relay Coil Magnetic System : Monostable, DC PCB Single Relay Coil Resistance (OHM) : 176 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mounting Type : Printed Circuit Board Product Type Features Product Type : Relay Relay Type : Power Relay PK2 (THR) Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTII

Body Features


  • Weight : 11 G  [.388 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • PCB Single Relay Contact Arrangement : 1 Form A (NO)
  • PCB Single Relay Contact Current Class : 30 - 50 A
  • PCB Single Relay Terminal Type : PCB-THR

Dimensions


  • Height : 15.9 MM  [.626 INCH ]
  • Height Class (Mechanical) : 15 - 16 mm
  • Length : 18.3 MM  [.72 INCH ]
  • Length Class (Mechanical) : 16 - 20 mm
  • Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) : 12 - 16 mm

Electrical Characteristics


  • Coil Power Rating (DC) (MILW) : 818
  • Coil Power Rating Class : 800 - 1000 mW
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 250
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 40
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • PCB Single Relay Coil Magnetic System : Monostable, DC
  • PCB Single Relay Coil Resistance (OHM) : 176
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mounting Type : Printed Circuit Board

Product Type Features


  • Product Type : Relay
  • Relay Type : Power Relay PK2 (THR)

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RTII
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1904107-4
Product Name Automotive PCB Single Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers