TE Connectivity ™ Connectors, Interconnects - USB, DVI, HDMI Connectors 7-1903015-1

Description
Win Source Part Number: 1174734-7-1903015-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 2,200 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 70°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1903015
Request a Quote Datasheet
Description
Win Source Part Number: 1174734-7-1903015-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 2,200 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 70°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1903015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1174734-7-1903015-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1174734-7-1903015-1
Connectors, Interconnects - USB, DVI, HDMI Connectors 1174734-7-1903015-1
Win Source Part Number: 1174734-7-1903015-1 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Number of Contacts: 19 Gender: Receptacle Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 2,200 Voltage - Rated: 40VAC Mounting Feature: Horizontal Mating Cycles: 10000 Insulation Color: Black Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -25°C ~ 70°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1903015

Win Source Part Number: 1174734-7-1903015-1
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Number of Contacts: 19
Gender: Receptacle
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 2,200
Voltage - Rated: 40VAC
Mounting Feature: Horizontal
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Panel Mount; Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1903015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1174734-7-1903015-1
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Connectors - 2035583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details