TE Connectivity Board-To-Board Connector, Receptacle, 8 Pos, 1 Row; Connector Systems Amp - Te Connectivity 7-188275-8.

Description
BOARD-TO-BOARD CONNECTOR, RECEPTACLE, 8 POS, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Micro-MaTch Series RoHS Compliant: Yes
Datasheet
Description
BOARD-TO-BOARD CONNECTOR, RECEPTACLE, 8 POS, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Micro-MaTch Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Receptacle, 8 Pos, 1 Row; Connector Systems Amp - Te Connectivity - 29AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Receptacle, 8 Pos, 1 Row; Connector Systems Amp - Te Connectivity
29AC0856
Board-To-Board Connector, Receptacle, 8 Pos, 1 Row; Connector Systems Amp - Te Connectivity 29AC0856
BOARD-TO-BOARD CONNECTOR, RECEPTACLE, 8 POS, 1 ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Micro-MaTch Series RoHS Compliant: Yes

BOARD-TO-BOARD CONNECTOR, RECEPTACLE, 8 POS, 1 ROW; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Straight; Product Range:Micro-MaTch Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0856
Product Name Board-To-Board Connector, Receptacle, 8 Pos, 1 Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details