TE Connectivity Smw5 130R 5% Amp - Te Connectivity 7-1879233-6

Description
SMW5 130R 5%
Description
SMW5 130R 5%

Suppliers

Company
Product
Description
Supplier Links
Smw5 130R 5% Amp - Te Connectivity - 36AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Smw5 130R 5% Amp - Te Connectivity
36AC7959
Smw5 130R 5% Amp - Te Connectivity 36AC7959
SMW5 130R 5%

SMW5 130R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC7959
Product Name Smw5 130R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details