TE Connectivity Smw5 75R 5% Amp - Te Connectivity 7-1879233-0

Description
SMW5 75R 5%
Description
SMW5 75R 5%

Suppliers

Company
Product
Description
Supplier Links
Smw5 75R 5% Amp - Te Connectivity - 36AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Smw5 75R 5% Amp - Te Connectivity
36AC7954
Smw5 75R 5% Amp - Te Connectivity 36AC7954
SMW5 75R 5%

SMW5 75R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC7954
Product Name Smw5 75R 5% Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details