Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 300 seconds Type of Control : Knob
Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 120 - 110
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Mode of Operation : On-Delay
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (AMP) : 10
- Delay Time : 1 - 300 seconds
- Type of Control : Knob
Electrical Characteristics
- Actuating System : AC
- Input Voltage (VAC) : 120 - 110
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Mode of Operation : On-Delay