TE Connectivity Time Delay Relays 7-1755074-3

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 20 - 200 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 20 - 200 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1755074-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1755074-3
Time Delay Relays 7-1755074-3
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 20 - 200 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 20 - 200 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 120 - 110

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : On-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now
Time Delay Relays - 7-1755074-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7-1755074-3
Time Delay Relays 7-1755074-3
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 7-1755074-3 7-1755074-3
Product Name Time Delay Relays Time Delay Relays
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-8-ND - DigiKey
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers
Time Delay Relays - 1-1755067-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Time Delay Relays - 1-1423163-9 - Quarktwin Technology Ltd.
Specs
Time Ranges 6 Min ~ 60 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details