Body Features Primary Product Color : Natural
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .4 MM [.016 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions Connector Height : 17 MM [.669 INCH ] Stack Height : 19 MM , 17 MM , 18 MM , 20 MM [.709 INCH , .787 INCH , .669 INCH , .748 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 100
Housing Features Centerline (Pitch) : .8 MM [.032 INCH ] Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .5 MM [.02 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube, Box Packaging Quantity : 12 Packaging Reel Diameter : 12.7 MM [.5 INCH ]
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM [.012 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 80
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Socket
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : .4 MM [.016 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions
- Connector Height : 17 MM [.669 INCH ]
- Stack Height : 19 MM , 17 MM , 18 MM , 20 MM [.709 INCH , .787 INCH , .669 INCH , .748 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Insulation Resistance (MEGO) : 2
- Operating Voltage (VAC) : 100
Housing Features
- Centerline (Pitch) : .8 MM [.032 INCH ]
- Mating Entry Location : Top
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mounting Alignment Feature Length : .5 MM [.02 INCH ]
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Positioning Bosses
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tube, Box
- Packaging Quantity : 12
- Packaging Reel Diameter : 12.7 MM [.5 INCH ]
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .3 MM [.012 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]