TE Connectivity Power Inductors 7-1676961-7

Description
Dimensions Passive Component Dimensions (MM) : 13.1 x 8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : 4.8 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 13.1 x 8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : 4.8 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 7-1676961-7 - TE Connectivity
Berwyn, PA, United States
Power Inductors
7-1676961-7
Power Inductors 7-1676961-7
Dimensions Passive Component Dimensions (MM) : 13.1 x 8 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : 4.8 Inductance (MICHEN) : 1000 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 13.1 x 8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : 4.8
  • Inductance (MICHEN) : 1000
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 7-1676961-7
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 4.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-1 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details