TE Connectivity Power Inductors 7-1676960-2

Description
Dimensions Passive Component Dimensions (MM) : 4.5 x 3.2 Electrical Characteristics Current Rating (Max) (MAMP) : 130 DC Resistance (OHM) : 5.4 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 4.5 x 3.2 Electrical Characteristics Current Rating (Max) (MAMP) : 130 DC Resistance (OHM) : 5.4 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 7-1676960-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
7-1676960-2
Power Inductors 7-1676960-2
Dimensions Passive Component Dimensions (MM) : 4.5 x 3.2 Electrical Characteristics Current Rating (Max) (MAMP) : 130 DC Resistance (OHM) : 5.4 Inductance (MICHEN) : 220 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Other Inductor Quality Factor : 45 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 4.5 x 3.2

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 130
  • DC Resistance (OHM) : 5.4
  • Inductance (MICHEN) : 220
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Other


  • Inductor Quality Factor : 45

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 7-1676960-2
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 5.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details