TE Connectivity Chassis Mount Resistors 7-1625963-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7-1625963-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
7-1625963-5
Chassis Mount Resistors 7-1625963-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 9 MM  [.354 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 17 MM  [.669 INCH ] Electrical Characteristics Operating Voltage (V) : 160 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 10 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 10K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 9 MM  [.354 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Product Width : 17 MM  [.669 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 160
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 10
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 10K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Resistors - 7-1625963-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
7-1625963-5
Resistors 7-1625963-5
HSA5 10K 5%

HSA5 10K 5%

Buy Now
Swedesboro, NJ, United States
Resistors
7-1625963-5
Resistors 7-1625963-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 7-1625963-5 7-1625963-5
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers