TE Connectivity Surface Mount Resistors 7-1625876-2

Description
Configuration Features Number of Resistors : 1 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film
Request a Quote
Description
Configuration Features Number of Resistors : 1 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-1625876-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-1625876-2
Surface Mount Resistors 7-1625876-2
Configuration Features Number of Resistors : 1 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 820 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film

Configuration Features


  • Number of Resistors : 1

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 820

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 7-1625876-2
Product Name Surface Mount Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers