Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32
Electrical Characteristics Current Rating (Max) (MAMP) : 260 DC Resistance (OHM) : 1.05 Inductance (MICHEN) : .0068 Passive Component Tolerance (PCT) : .1 Self Resonant Frequency (GHZ) : 6
Other Comment : Tolerance 0.1nH. Inductor Quality Factor : 13
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Dimensions
- Passive Component Dimensions (MM) : 1 x .5 x .32
Electrical Characteristics
- Current Rating (Max) (MAMP) : 260
- DC Resistance (OHM) : 1.05
- Inductance (MICHEN) : .0068
- Passive Component Tolerance (PCT) : .1
- Self Resonant Frequency (GHZ) : 6
Other
- Comment : Tolerance 0.1nH.
- Inductor Quality Factor : 13
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thin Film
- Inductor Type : High Frequency
- Package Size Code : 0402
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount