TE Connectivity Through-Hole Resistors 7-1623795-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 48 x 12.5 x 11.5 Electrical Characteristics Operating Voltage (V) : 1000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 15 Resistance Class : Up to 1kω Resistance Value (OHM) : 390 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 48 x 12.5 x 11.5 Electrical Characteristics Operating Voltage (V) : 1000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 15 Resistance Class : Up to 1kω Resistance Value (OHM) : 390 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 7-1623795-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
7-1623795-5
Through-Hole Resistors 7-1623795-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 48 x 12.5 x 11.5 Electrical Characteristics Operating Voltage (V) : 1000 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 15 Resistance Class : Up to 1kω Resistance Value (OHM) : 390 Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 48 x 12.5 x 11.5

Electrical Characteristics


  • Operating Voltage (V) : 1000
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 15
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 390

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
7-1623795-5
Resistors 7-1623795-5
SQP15 390R 5% (WIRE)

SQP15 390R 5% (WIRE)

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 7-1623795-5 7-1623795-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers