TE Connectivity Protective Relays 7-1618112-4

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Three Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Three Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 7-1618112-4 - TE Connectivity
Berwyn, PA, United States
Protective Relays
7-1618112-4
Protective Relays 7-1618112-4
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Three Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 440

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Operation/Application


  • Mode of Operation : Adjustable Drop-Out

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Undervoltage
  • Relay Type : Protective Relay
  • Time Delay : With

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1618112-4
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617569-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers