TE Connectivity Mid-Range Relays 7-1617806-2

Description
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 115, 200 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 115, 200 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 7-1617806-2 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
7-1617806-2
Mid-Range Relays 7-1617806-2
Contact Features Contact Arrangement : 3 Form X, 3PST-NO-DM Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold Electrical Characteristics Actuating System : AC Coil Current (AMP) : .04 Coil Magnetic System : Polarized, Monostable Coil Voltage Rating (VAC) : 115 Contact Switching Voltage (Max) (VAC) : 115, 200 Operating Frequency (HZ) : 400 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (Max) (AMP) : 25
  • Terminal Plating : Gold

Electrical Characteristics


  • Actuating System : AC
  • Coil Current (AMP) : .04
  • Coil Magnetic System : Polarized, Monostable
  • Coil Voltage Rating (VAC) : 115
  • Contact Switching Voltage (Max) (VAC) : 115, 200
  • Operating Frequency (HZ) : 400
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 33 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Options : Auxiliary Contacts
  • Terminal Configuration : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1617806-2
Product Name Mid-Range Relays
Throw Single Throw
Unlock Full Specs
to access all available technical data