Contact Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (Max) (AMP) : 25 Terminal Plating : Gold
Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 33 - 3000Hz
Mechanical Attachment Product Mount Type : Printed Circuit Board
Product Type Features Enclosure Type : Hermetically Sealed Relay Options : Auxiliary Contacts Terminal Configuration : Socket Pins
Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Contact Features
- Contact Arrangement : 3 Form C, 3PDT, 3 C/O
- Contact Base Material : Silver Cadmium Oxide
- Contact Current Rating (Max) (AMP) : 25
- Terminal Plating : Gold
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Polarized, Monostable
- Coil Resistance (OHM) : 290
- Coil Voltage Rating (VDC) : 28
- Shock Resistance : 200G's, 6ms
- Vibration Resistance : 30G's, 33 - 3000Hz
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Product Type Features
- Enclosure Type : Hermetically Sealed
- Relay Options : Auxiliary Contacts
- Terminal Configuration : Socket Pins
Usage Conditions
- Operating Temperature Range (DEGC) : -70 - 125