TE Connectivity Mid-Range Relays 7-1617804-1

Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Horizontal Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote
Description
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Horizontal Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 7-1617804-1 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
7-1617804-1
Mid-Range Relays 7-1617804-1
Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating : Gold Electrical Characteristics Actuating System : DC Back EMF Suppression : Without Coil Magnetic System : Polarized, Monostable Coil Suppression Diode : Without Mid-Range Relay Coil Resistance (OHM) : 290 Mid-Range Relay Coil Voltage Rating (VDC) : 28 Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz) Shock : 100G's, 6ms Vibration : 20G's, 57 - 3000Hz Mechanical Attachment Mid-Range Relay Mounting Type : Horizontal Flange Mount Product Type Features Enclosure Type : Hermetically Sealed Product Type : Relay Relay Type : Military/Aerospace Mid-Range Terminal Configuration : Socket Pins Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Auxiliary Contacts : Without
  • Contact Base Material : Silver Cadmium Oxide
  • Mid-Range Relay Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Mid-Range Relay Contact Current Rating (AMP) : 10
  • Terminal Plating : Gold

Electrical Characteristics


  • Actuating System : DC
  • Back EMF Suppression : Without
  • Coil Magnetic System : Polarized, Monostable
  • Coil Suppression Diode : Without
  • Mid-Range Relay Coil Resistance (OHM) : 290
  • Mid-Range Relay Coil Voltage Rating (VDC) : 28
  • Mid-Range Relay Contact Switching (Max) : 230Vac (400Hz)
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 57 - 3000Hz

Mechanical Attachment


  • Mid-Range Relay Mounting Type : Horizontal Flange Mount

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Product Type : Relay
  • Relay Type : Military/Aerospace Mid-Range
  • Terminal Configuration : Socket Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1617804-1
Product Name Mid-Range Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1422026-3 - TE Connectivity
Specs
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
View Details
TO-5/.100 Grid Relays - 1617136-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 5 volts
View Details
Signal Relays - 1-1393819-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617567-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details