TE Connectivity Time Delay Relays 7-1617795-1

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : .06 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC, 115VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM  [1.015 x 1.015 x 1 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Raised Vertical Flange Mount Operation/Applicatio n Mode of Operation : Delay on Operate Other Repeatability (Max) : ±10% Product Type Features Enclosure Type : Hermetic Sealed Metallic Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Solder Pin Terminal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : .06 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC, 115VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM  [1.015 x 1.015 x 1 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Raised Vertical Flange Mount Operation/Applicatio n Mode of Operation : Delay on Operate Other Repeatability (Max) : ±10% Product Type Features Enclosure Type : Hermetic Sealed Metallic Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Solder Pin Terminal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1617795-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1617795-1
Time Delay Relays 7-1617795-1
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Delay Time : .06 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC, 115VAC Type of Control : Fixed Dimensions Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM  [1.015 x 1.015 x 1 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 28 Mechanical Attachment Time Delay Relay Mounting Type : Raised Vertical Flange Mount Operation/Applicatio n Mode of Operation : Delay on Operate Other Repeatability (Max) : ±10% Product Type Features Enclosure Type : Hermetic Sealed Metallic Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Solder Pin Terminal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Delay Time : .06 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC, 115VAC
  • Type of Control : Fixed

Dimensions


  • Dimensions (L x W x H) (Approximate) : 25.79 x 25.79 x 25.4 MM  [1.015 x 1.015 x 1 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 28

Mechanical Attachment


  • Time Delay Relay Mounting Type : Raised Vertical Flange Mount

Operation/Application


  • Mode of Operation : Delay on Operate

Other


  • Repeatability (Max) : ±10%

Product Type Features


  • Enclosure Type : Hermetic Sealed Metallic
  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Solder Pin Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Time Delay Relays - 7-1617795-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
7-1617795-1
Time Delay Relays 7-1617795-1
On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 0.06 Sec Delay 10A @ 115VAC/28VDC Chassis Mount

On-Delay Time Delay Relay DPDT (2 Form C) Fixed, 0.06 Sec Delay 10A @ 115VAC/28VDC Chassis Mount

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 7-1617795-1 7-1617795-1
Product Name Time Delay Relays Time Delay Relays
Mounting Raised Vertical Flange Mount Chassis Mount
Operating Temperature -67 to 257 F (-55 to 125 C)
Repeat Accuracy 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products