TE Connectivity Surface Mount Resistors 7-1614971-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 52.3 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 52.3 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7-1614971-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
7-1614971-5
Surface Mount Resistors 7-1614971-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.05 MM  [.12 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .125 Resistance Class : Up to 1kω Resistance Value (OHM) : 52.3 Industry Standards Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±25

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 3.05 MM  [.12 INCH ]
  • Product Width : 1.55 MM  [.061 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .125
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 52.3

Industry Standards


  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 1206
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±25
Buy Now Datasheet
Resistors - 7-1614971-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
7-1614971-5
Resistors 7-1614971-5
CPF 1206 52R3 0.1% 25PPM 1K RL

CPF 1206 52R3 0.1% 25PPM 1K RL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 7-1614971-5 7-1614971-5
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers