TE Connectivity 3186Y30K90999Cj=90A 3P 208/240 Productsunlimited Te Connectivity 7-1611023-2

Description
3186Y30K90999CJ=90A 3P 208/240
Description
3186Y30K90999CJ=90A 3P 208/240
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 96 series is a 3-pole definite purpose contactor rated for 75-90 FLA with an AC coil operating at 24-480 VAC, 50/60 Hz. It features a universal mounting plate, silver cadmium oxide contacts, and box lugs accepting 14-1/0 AWG copper or aluminum wire. The unit has a nominal inrush VA of 285 at 50 Hz and 240 at 60 Hz, with sealed VA of 42 at 50 Hz and 27 at 60 Hz, and meets UL Class B (130°C) insulation. Operating and storage temperature range is -40°C to +65°C, with UL 94-HB flammability rating. The contactor weighs approximately 64 oz (1820 g) and has dimensions of 4.062 × 4.187 × 2.875 inches (103.2 × 106.3 × 73.02 mm). It complies with EN60947-4-1:1991 and IEC 947-4-1 standards.

Datasheet Summary
Powered by GS/AI

The Model 96 series is a 3-pole definite purpose contactor rated for 75-90 FLA with an AC coil operating at 24-480 VAC, 50/60 Hz. It features a universal mounting plate, silver cadmium oxide contacts, and box lugs accepting 14-1/0 AWG copper or aluminum wire. The unit has a nominal inrush VA of 285 at 50 Hz and 240 at 60 Hz, with sealed VA of 42 at 50 Hz and 27 at 60 Hz, and meets UL Class B (130°C) insulation. Operating and storage temperature range is -40°C to +65°C, with UL 94-HB flammability rating. The contactor weighs approximately 64 oz (1820 g) and has dimensions of 4.062 × 4.187 × 2.875 inches (103.2 × 106.3 × 73.02 mm). It complies with EN60947-4-1:1991 and IEC 947-4-1 standards.

Suppliers

Company
Product
Description
Supplier Links
3186Y30K90999Cj=90A 3P 208/240 Productsunlimited Te Connectivity - 20R0391 - Newark, An Avnet Company
Chicago, IL, United States
3186Y30K90999Cj=90A 3P 208/240 Productsunlimited Te Connectivity
20R0391
3186Y30K90999Cj=90A 3P 208/240 Productsunlimited Te Connectivity 20R0391
3186Y30K90999CJ=90A 3P 208/240

3186Y30K90999CJ=90A 3P 208/240

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20R0391
Product Name 3186Y30K90999Cj=90A 3P 208/240 Productsunlimited Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details