TE Connectivity Multi-Function Inlet Filters 7-1609987-1

Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Long Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Long Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 7-1609987-1 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
7-1609987-1
Multi-Function Inlet Filters 7-1609987-1
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Slide-In (Long Edge Retention) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Vertical

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Slide-In (Long Edge Retention)

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 7-1609987-1
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
3-Phase Filters - 1-1609969-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 200 amps
View Details
Power Line Filter Modules - CCM1644-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Power Line Filter Modules - 174-125KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers