TE Connectivity 3-Phase Filters 7-1609969-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 7-1609969-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
7-1609969-1
3-Phase Filters 7-1609969-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 55 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 55
  • Leakage Current (Max) (230VAC, 50Hz) : 6
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 55A, 440Vac; Filter Applications Corcom Te Connectivity - 70AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 55A, 440Vac; Filter Applications Corcom Te Connectivity
70AJ1039
Power Line Filter, 3-Ph, 55A, 440Vac; Filter Applications Corcom Te Connectivity 70AJ1039
POWER LINE FILTER, 3-PH, 55A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 55A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7-1609969-1 70AJ1039
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 55A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1609071-8 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1609989-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 100 amps
View Details
2 suppliers