TE Connectivity 3-Phase Filters 7-1609968-7

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 7-1609968-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
7-1609968-7
3-Phase Filters 7-1609968-7
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ1035 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ1035
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ1035
POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7-1609968-7 70AJ1035
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10BBSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-10AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details