TE Connectivity 3-Phase Filters 7-1609965-2

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Phase, 50A, 520Vac, part number 70AJ1008, is designed for general-purpose applications, providing effective electromagnetic interference (EMI) filtering. It operates at a maximum continuous voltage of 520VAC and is rated for a current of 50A at 40°C. The filter is suitable for use in industrial automation, HVAC systems, and rectifiers. This filter features a single-stage delta configuration and is compliant with UL 60939-3 and CSA 22.2 No.8-13 standards. It has a wide operating temperature range of -25°C to +85°C and can withstand high potential test voltages of 2856VDC line to ground and 2236VDC line to line for one minute. The filter is available with stud-type input and output terminals and is RoHS compliant. Engineers considering this product should note its overload capability of 135% of the rated current for up to 15 minutes, making it suitable for demanding applications. The filter is also designed for easy mounting on a din rail or chassis, depending on the specific configuration chosen.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, 3-Phase, 50A, 520Vac, part number 70AJ1008, is designed for general-purpose applications, providing effective electromagnetic interference (EMI) filtering. It operates at a maximum continuous voltage of 520VAC and is rated for a current of 50A at 40°C. The filter is suitable for use in industrial automation, HVAC systems, and rectifiers. This filter features a single-stage delta configuration and is compliant with UL 60939-3 and CSA 22.2 No.8-13 standards. It has a wide operating temperature range of -25°C to +85°C and can withstand high potential test voltages of 2856VDC line to ground and 2236VDC line to line for one minute. The filter is available with stud-type input and output terminals and is RoHS compliant. Engineers considering this product should note its overload capability of 135% of the rated current for up to 15 minutes, making it suitable for demanding applications. The filter is also designed for easy mounting on a din rail or chassis, depending on the specific configuration chosen.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 7-1609965-2 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
7-1609965-2
3-Phase Filters 7-1609965-2
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 50A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ1008 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 50A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ1008
Power Line Filter, 3-Ph, 50A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ1008
POWER LINE FILTER, 3-PH, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7-1609965-2 70AJ1008
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 50A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609005-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
DC Filters - 1-2443555-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
3-Phase Filters - 1-2405077-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Line Filter Modules - 174-150KEPS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers