Body Features Jumper Insulation Material : Aramid Paper
Configuration Features Number of Conductors : 9 Number of Positions : 9 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3.5 Pin Arrangement (Left) : A Pin Arrangement (Right) : A
Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size (MMSQ) : .204 Wire Size (AWG) : 24
Electrical Characteristics Impedance (OHM) : 143 Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.18 MM [.125 INCH ]
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Jumper Insulation Material : Aramid Paper
Configuration Features
- Number of Conductors : 9
- Number of Positions : 9
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 3.5
- Pin Arrangement (Left) : A
- Pin Arrangement (Right) : A
Dimensions
- Product Length : 25.4 MM [1 INCH ]
- Wire Size (MMSQ) : .204
- Wire Size (AWG) : 24
Electrical Characteristics
- Impedance (OHM) : 143
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.18 MM [.125 INCH ]
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Compatible With Discrete Wire Type : Solid
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]