TE Connectivity Flat Cables 7-1474566-6

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 7-1474566-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
7-1474566-6
Flat Cables 7-1474566-6
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Flat Flex Ribbon Jumpers, Cables - 7-1474566-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
7-1474566-6-ND
Flat Flex Ribbon Jumpers, Cables 7-1474566-6-ND
"20 Position Flexstrip Cable 0.050"" (1.27mm) 0.800"" (20.32mm)"

"20 Position Flexstrip Cable 0.050"" (1.27mm) 0.800"" (20.32mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 7-1474566-6 7-1474566-6-ND
Product Name Flat Cables Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details