TE Connectivity PCB Headers & Receptacles 7-147323-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.65 MM  [.262 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 300 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.65 MM  [.262 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 300 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 7-147323-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
7-147323-1
PCB Headers & Receptacles 7-147323-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 5.84 MM  [.23 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.65 MM  [.262 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Latched Mating Retention : With Mating Retention Type : Polarized Lock PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 300 Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 5.84 MM  [.23 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .381 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 6.65 MM  [.262 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 600
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Approved Standards : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Latched
  • Mating Retention : With
  • Mating Retention Type : Polarized Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 300
  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 7-147323-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
Dielectric Withstanding Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102185-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
Headers & Wire Housings - 102162-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details