TE Connectivity 22 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity 7-147278-1

Description
22 MTE HDR SRRA SFMNT .100CL
Description
22 MTE HDR SRRA SFMNT .100CL
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 MTE HDR SRRA SFMNT .100CL is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, making it versatile for various electronic equipment, including medical instruments, automotive controls, and telecommunications. The connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from 22 to 26 AWG for IDC configurations and 20 to 32 AWG for crimp snap-in contacts. The product is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, providing flexibility for different application requirements. The design includes features such as latching and polarization for secure connections, and coupling shrouds that allow for the ganging of smaller receptacle and pin assemblies. This connector is suitable for configurations ranging from 2 to 25 positions, with options for double-row coupling shrouds that can accommodate up to 50 positions.

Datasheet Summary
Powered by GS/AI

The 22 MTE HDR SRRA SFMNT .100CL is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, making it versatile for various electronic equipment, including medical instruments, automotive controls, and telecommunications. The connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from 22 to 26 AWG for IDC configurations and 20 to 32 AWG for crimp snap-in contacts. The product is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, providing flexibility for different application requirements. The design includes features such as latching and polarization for secure connections, and coupling shrouds that allow for the ganging of smaller receptacle and pin assemblies. This connector is suitable for configurations ranging from 2 to 25 positions, with options for double-row coupling shrouds that can accommodate up to 50 positions.

Suppliers

Company
Product
Description
Supplier Links
22 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity - 19R7907 - Newark, An Avnet Company
Chicago, IL, United States
22 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
19R7907
22 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity 19R7907
22 MTE HDR SRRA SFMNT .100CL

22 MTE HDR SRRA SFMNT .100CL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19R7907
Product Name 22 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details