Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 21 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 8.38 MM [.33 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200
Dimensions PCB Thickness (Recommended) : 1.4 MM [.055 INCH ] Stack Height : 20.32 MM [.8 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 5000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards Approved Standards : CSA LE7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Parallel
- Number of Positions : 21
- Number of Rows : 1
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Length : 8.38 MM [.33 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200
Dimensions
- PCB Thickness (Recommended) : 1.4 MM [.055 INCH ]
- Stack Height : 20.32 MM [.8 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 5000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Approved Standards : CSA LE7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Unshrouded
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : No
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]