TE Connectivity Headers, Receptacles, Female Sockets 7-146386-8

Description
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 7-146386-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
7-146386-8-ND
Headers, Receptacles, Female Sockets 7-146386-8-ND
"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
7-146386-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 7-146386-8
CONN RCPT 25POS 0.1 GOLD PCB

CONN RCPT 25POS 0.1 GOLD PCB

Supplier's Site
25 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity - 19R7765 - Newark, An Avnet Company
Chicago, IL, United States
25 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity
19R7765
25 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity 19R7765
25 MODII VRT SR CE 100/115

25 MODII VRT SR CE 100/115

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7-146386-8-ND 7-146386-8 19R7765
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 25 Modii Vrt Sr Ce 100/115 Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers