TE Connectivity Rectangular Connectors - 7-146257-5 7-146257-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 857068-7-146257-5 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 146257 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 857068-7-146257-5 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 146257 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 7-146257-5 - 857068-7-146257-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 7-146257-5
857068-7-146257-5
Rectangular Connectors - 7-146257-5 857068-7-146257-5
Manufacturer: TE Connectivity Win Source Part Number: 857068-7-146257-5 Series: AMPMODU Mod II Features: Connector Header position Package: Bulk Family Name: 146257 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 857068-7-146257-5
Series: AMPMODU Mod II
Features: Connector Header position
Package: Bulk
Family Name: 146257
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
3A 750V Electronic Connector
316-7-146257-5
3A 750V Electronic Connector 316-7-146257-5
50 Pos 2.54mm Straight Header, Male Pin, 3A, 750V, Thru-Hole Product overview: 7-146257-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-146257-5 can be used for catalog matching and distributor lookup.

50 Pos 2.54mm Straight Header, Male Pin, 3A, 750V, Thru-Hole Product overview: 7-146257-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-146257-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity - 19R7436 - Newark, An Avnet Company
Chicago, IL, United States
50 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity
19R7436
50 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity 19R7436
50 MODII HDR DRST B/A .100CL LF

50 MODII HDR DRST B/A .100CL LF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 857068-7-146257-5 316-7-146257-5 19R7436
Product Name Rectangular Connectors - 7-146257-5 3A 750V Electronic Connector 50 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details