"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 40; 0.025 in.; 0.125 in.
40 MODII HDR DRST B/A .100CL LF
CONN HEADER VERT 40POS 2.54MM
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7-146253-0-ND | 70042479 | 19R7393 | 7-146253-0 |
| Product Name | Headers, Male Pins | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 40; 0.025 in.; 0.125 in. | 40 Modii Hdr Drst B/a .100Cl Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 40 # |