TE Connectivity Electromechanical Relays & Contactors 7-1461491-5

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Primary Product Color : White Product Weight : 3 G  [.1058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10, Gold-Plated Contact Plating Material : Silver-Nickel Gold Covered Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 169 Coil Voltage Rating (VDC) : 4 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 12 - 13 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Primary Product Color : White Product Weight : 3 G  [.1058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10, Gold-Plated Contact Plating Material : Silver-Nickel Gold Covered Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 169 Coil Voltage Rating (VDC) : 4 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 12 - 13 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1461491-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1461491-5
Electromechanical Relays & Contactors 7-1461491-5
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Primary Product Color : White Product Weight : 3 G  [.1058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10, Gold-Plated Contact Plating Material : Silver-Nickel Gold Covered Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Coil Current (AMP) : .024 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 169 Coil Voltage Rating (VDC) : 4 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 12 - 13 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6 Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Primary Product Color : White
  • Product Weight : 3 G  [.1058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class A
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10, Gold-Plated
  • Contact Plating Material : Silver-Nickel Gold Covered

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .024
  • Coil Power Rating DC (WATT) : .12
  • Coil Resistance (OHM) : 169
  • Coil Voltage Rating (VDC) : 4
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Height Class (Mechanical) (MM) : 12 - 13
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 0 - 6

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1461491-5
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers