Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Primary Product Color : White Product Weight : 3 G [.1058 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : AgNi90/10, Gold-Plated Contact Plating Material : Silver-Nickel Gold Covered
Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM [.138 INCH ] Product Height : 12.5 MM [.492 INCH ] Product Length : 20 MM [.787 INCH ] Product Width : 5 MM [.196 INCH ]
Electrical Characteristics Coil Current (AMP) : .005 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 4602 Coil Voltage Rating (VDC) : 23 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Printed Circuit Board
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder
Other Environmental Ambient Temperature Class (DEGC) : 50 - 70 Height Class (Mechanical) (MM) : 12 - 13 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 0 - 6
Packaging Features Packaging Method : Box & Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Proof Automatic Soldering & Washable
- Primary Product Color : White
- Product Weight : 3 G [.1058 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class A
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : AgNi90/10, Gold-Plated
- Contact Plating Material : Silver-Nickel Gold Covered
Dimensions
- Insulation Clearance Between Contact & Coil : 3.5 MM [.138 INCH ]
- Insulation Creepage Between Contact & Coil : 3.5 MM [.138 INCH ]
- Product Height : 12.5 MM [.492 INCH ]
- Product Length : 20 MM [.787 INCH ]
- Product Width : 5 MM [.196 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .005
- Coil Power Rating DC (WATT) : .12
- Coil Resistance (OHM) : 4602
- Coil Voltage Rating (VDC) : 23
- Contact Current Rating (AMP) : 3
- Contact Limiting Breaking Current (AMP) : 3
- Contact Limiting Continuous Current (AMP) : 3
- Contact Limiting Making Current (AMP) : 3
- Contact Switching Load (Min) : 100mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 277
- Contact Switching Voltage (Max) (VDC) : 125
- Contact Voltage Rating (VAC) : 250
- Contact Voltage Rating (VDC) : 30
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
- Solder Process : Wave Solder
Other
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Height Class (Mechanical) (MM) : 12 - 13
- Length Class (Mechanical) (MM) : 16 - 20
- Width Class (Mechanical) (MM) : 0 - 6
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]