Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.074 - .094 INCH ] Tab Length : 16.6 MM [.65 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 17, 16, 15 Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 1.2mm
Crimp Type : F-Crimp
Interface Plating : Silver (Ag)
Mating Tab Thickness : .6 MM [.024 INCH ]
Mating Tab Width : 1.2 MM [.047 INCH ]
Terminal Type : Receptacle
Typical Current Rating (AMP) : 25
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.074 - .094 INCH ]
Tab Length : 16.6 MM [.65 INCH ]
Wire Size (MMSQ) : 1 - 1.5
Wire Size (AWG) : 17 - 15
Wire Size Search (AWG) : 17, 16, 15
Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards
Compatible With Agency/Standards Products : DIN 72036
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other
Terminal Transmits : 25 - 40 A (Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 6000
Product Type Features
Primary Locking Feature : Locking Lance
Receptacle Style : 180°
Sealable : Yes
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]