TE Connectivity TE Connectivity 1452668-3 MCON 1.2mm Locking Lance, Female Socket, 20-18 Ga. 7-1452668-3

Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 1452668-3 MCON 1.2mm Locking Lance Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet
Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 1452668-3 MCON 1.2mm Locking Lance Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 1452668-3 MCON 1.2mm Locking Lance, Female Socket, 20-18 Ga. - 38587R - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 1452668-3 MCON 1.2mm Locking Lance, Female Socket, 20-18 Ga.
38587R
TE Connectivity 1452668-3 MCON 1.2mm Locking Lance, Female Socket, 20-18 Ga. 38587R
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 1452668-3 MCON 1.2mm Locking Lance Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w

MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry.

  • TE Connectivity 1452668-3 MCON 1.2mm Locking Lance
  • Category: Molex MXP120 Connectors
  • Manufacturer: TE Connectivity
  • Series: MCON 1.2 mm
  • Material: Silicone
  • Body Orientation: Straight
  • Cable Seal for MCON 1.2 mm Terminals and HDSCS Series
  • Cable diameter: 1.92-2.1 mm

Molex MXP120 Video

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-7-1452668-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-7-1452668-3TR-ND
Rectangular Connector Contacts 17-7-1452668-3TR-ND
MCON 1.2 - LL (SWS)

MCON 1.2 - LL (SWS)

Buy Now Datasheet
Rectangular Connector Contacts - 17-7-1452668-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-7-1452668-3CT-ND
Rectangular Connector Contacts 17-7-1452668-3CT-ND
MCON 1.2 - LL (SWS)

MCON 1.2 - LL (SWS)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-7-1452668-3
Automotive Electronic Connector 332-7-1452668-3
Contact SKT Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 7-1452668-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-7-1452668-3 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 20AWG T/R Automotive Product overview: 7-1452668-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-7-1452668-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity - 07X0600 - Newark, An Avnet Company
Chicago, IL, United States
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity
07X0600
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity 07X0600
MULTIPLE CONTACT POINT (MCP) & MCON CONTACT SYSTEMS ROHS COMPLIANT: YES

MULTIPLE CONTACT POINT (MCP) & MCON CONTACT SYSTEMS ROHS COMPLIANT: YES

Supplier's Site
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity - 23AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity
23AH4201
Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity 23AH4201
MULTIPLE CONTACT POINT (MCP) & MCON CONTACT SYSTEMS ROHS COMPLIANT: YES

MULTIPLE CONTACT POINT (MCP) & MCON CONTACT SYSTEMS ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Socket, Crimp; Product Range Te Connectivity - 18AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Te Connectivity
18AH0438
Automotive Contact, Socket, Crimp; Product Range Te Connectivity 18AH0438
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38587R 17-7-1452668-3TR-ND 332-7-1452668-3 07X0600 18AH0438
Product Name TE Connectivity 1452668-3 MCON 1.2mm Locking Lance, Female Socket, 20-18 Ga. Rectangular Connector Contacts Automotive Electronic Connector Multiple Contact Point (Mcp) & Mcon Contact Systems Rohs Compliant Te Connectivity Automotive Contact, Socket, Crimp; Product Range Te Connectivity
Connector Type Audio / Video; Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-4421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers