TE Connectivity Rectangular Connector Contacts 7-1452668-2

Description
CONN SOCKET 20AWG CRIMP GOLD
Request a Quote Datasheet
Description
CONN SOCKET 20AWG CRIMP GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-7-1452668-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-7-1452668-2CT-ND
Rectangular Connector Contacts 17-7-1452668-2CT-ND
CONN SOCKET 20AWG CRIMP GOLD

CONN SOCKET 20AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-7-1452668-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-7-1452668-2TR-ND
Rectangular Connector Contacts 17-7-1452668-2TR-ND
Socket Contact Gold 20 AWG Crimp Stamped

Socket Contact Gold 20 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 07X0601 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
07X0601
Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity 07X0601
AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-7-1452668-2CT-ND 07X0601
Product Name Rectangular Connector Contacts Automotive Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products