TE Connectivity Rectangular Connector Contacts 7-1452665-3

Description
Socket Contact Silver 22-24 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Silver 22-24 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142546CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142546CT-ND
Rectangular Connector Contacts A142546CT-ND
Socket Contact Silver 22-24 AWG Crimp Stamped

Socket Contact Silver 22-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142546TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142546TR-ND
Rectangular Connector Contacts A142546TR-ND
Socket Contact Silver 22-24 AWG Crimp Stamped

Socket Contact Silver 22-24 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity - 73AJ0338 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity
73AJ0338
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity 73AJ0338
AUTOMOTIVE CONTACT, SKT, 24-22AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 24-22AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity - 07X0582 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity
07X0582
Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity 07X0582
AUTOMOTIVE CONTACT, SKT, 24-22AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Automotive Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 24-22AWG, CRIMP; Product Range:MCON Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MCON Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A142546CT-ND 73AJ0338
Product Name Rectangular Connector Contacts Automotive Contact, Skt, 24-22Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers