TE Connectivity Automotive Terminals 7-1452653-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 15 MM  [.6 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 15 MM  [.6 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 7-1452653-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
7-1452653-3
Automotive Terminals 7-1452653-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 15 MM  [.6 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 23, 22 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ]
  • Tab Length : 15 MM  [.6 INCH ]
  • Wire Size (MMSQ) : .25 - .35
  • Wire Size (AWG) : 23 - 22
  • Wire Size Search (AWG) : 23, 22
  • Wire Size Search (MMSQ) : .3, .25

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 7-1452653-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1060-14-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details