TE Connectivity
Automotive Terminals
7-1452503-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 17, 16, 15 Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 17, 16, 15 Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size Search (AWG) : 17, 16, 15 Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.9 - 2.4 MM [.075 - .094 INCH ]
- Wire Size (MMSQ) : 1 - 1.5
- Wire Size (AWG) : 17 - 15
- Wire Size Search (AWG) : 17, 16, 15
- Wire Size Search (MMSQ) : 1, 1.5, 1.25
Industry Standards
- Compatible With Agency/Standards Products : DIN 72036
Operation/Application
- Compatible With Wire Base Material : Copper
- Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
7-1452503-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details