TE Connectivity Terminal Block, Barrier, 15 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 7-1437653-4

Description
TERMINAL BLOCK, BARRIER, 15 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:15POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:10A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
TERMINAL BLOCK, BARRIER, 15 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:15POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:10A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 15 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity - 29AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 15 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
29AC0852
Terminal Block, Barrier, 15 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 29AC0852
TERMINAL BLOCK, BARRIER, 15 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:15POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:10A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 15 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:15POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:10A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0852
Product Name Terminal Block, Barrier, 15 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKB.H02.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
2 suppliers