TE Connectivity Toggle Switches 7-1437562-4

Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Wrap
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Wrap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7-1437562-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
7-1437562-4
Toggle Switches 7-1437562-4
Body Features Bushing Style : Threaded Bushing Thread Size : 10-48 Color : Black Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Operating Function : On None On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Toggle Switch Contact Current Rating (AMP) : .4 Dimensions Toggle Length : 7.37 MM  [.29 INCH ] Electrical Characteristics Dielectric Strength (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Toggle Switch Voltage Rating (VDC) : 20 UL/CSA Current Rating (125V) (AMP) : 3 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Product Type : Switch Sealed Device : Yes Toggle Actuation : Vertical Toggle Style : Baton Medium Toggle Switch Type : Toggle Termination Features Termination Type : Vertical, Wire Wrap

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : 10-48
  • Color : Black
  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Operating Function : On None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel
  • Toggle Switch Contact Current Rating (AMP) : .4

Dimensions


  • Toggle Length : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Dielectric Strength (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Toggle Switch Voltage Rating (VDC) : 20
  • UL/CSA Current Rating (125V) (AMP) : 3

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Actuation : Vertical
  • Toggle Style : Baton Medium
  • Toggle Switch Type : Toggle

Termination Features


  • Termination Type : Vertical, Wire Wrap
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 7-1437562-4
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Vertical, Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825139-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
4 suppliers
8910K220=MARKED BASE TERM - 1977063-1 - Heilind Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle Switches - 2493903-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle Switches - 2585-08-1-1-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details