TE Connectivity Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity 7-1437536-3

Description
DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity - 36AC7798 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity
36AC7798
Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity 36AC7798
DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 40POS, 2.54MM, TH; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC7798
Product Name Dip Socket, 40Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF027 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details