Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob
Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM [1.497 x 1.379 x 3.033 INCH ]
Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : .5 - 15
Mechanical Attachment Time Delay Relay Mounting Type : Socket
Operation/Applicatio
n Mode of Operation : Off-Delay
Other Repeatability (Max) : ±.5% +4 msec
Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay
Termination Features Termination Type : Quick Connect Terminal
Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Configuration Features
- Multiple Timing Ranges : Without
- Status Indicator Type : LED
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
- Type of Control : Knob
Dimensions
- Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM [1.497 x 1.379 x 3.033 INCH ]
Electrical Characteristics
- Actuating System : AC/DC
- Time Delay Relay Input Voltage (VAC) : 120
- Time Delay Relay Input Voltage (VDC) : 120
- Timing Range (Off-Time) (SEC) : .5 - 15
Mechanical Attachment
- Time Delay Relay Mounting Type : Socket
Operation/Application
- Mode of Operation : Off-Delay
Other
- Repeatability (Max) : ±.5% +4 msec
Product Type Features
- Magnetic Blow-Out Device : Without
- Product Category : Electromechanical Relays
- Product Type : Relay
- Relay Type : Time Delay
Termination Features
- Termination Type : Quick Connect Terminal
Usage Conditions
- Operating Temperature Range (DEGC) : -30 - 65