Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 101 MM [3.95 INCH ] Product Length : 50 MM [1.97 INCH ] Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120
Mechanical Attachment Product Mount Type : Socket
Operation/Applicatio
n Current Type : AC & DC Delay Time : .33 - 10 minutes Mode of Operation : Interval Timing Range (Off-Time) (SEC) : 19.8 - 600 Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 101 MM [3.95 INCH ]
- Product Length : 50 MM [1.97 INCH ]
- Product Width : 50 MM [1.97 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VAC) : 120
- Input Voltage (VDC) : 120
Mechanical Attachment
- Product Mount Type : Socket
Operation/Application
- Current Type : AC & DC
- Delay Time : .33 - 10 minutes
- Mode of Operation : Interval
- Timing Range (Off-Time) (SEC) : 19.8 - 600
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay